Essentra Components Fiber Clips - 3 Slot - 3mm EFA04-02-ASS

Description
3 Slot Fiber Clips are designed to hold three 3mm diameter fibers or other components such as couplers, splice protectors or WDM's
Description
3 Slot Fiber Clips are designed to hold three 3mm diameter fibers or other components such as couplers, splice protectors or WDM's

Suppliers

Company
Product
Description
Supplier Links
Fiber Clips - 3 Slot - 3mm - EFA04-02-ASS - Essentra Components
Erie, PA, USA
Fiber Clips - 3 Slot - 3mm
EFA04-02-ASS
Fiber Clips - 3 Slot - 3mm EFA04-02-ASS
3 Slot Fiber Clips are designed to hold three 3mm diameter fibers or other components such as couplers, splice protectors or WDM's

3 Slot Fiber Clips are designed to hold three 3mm diameter fibers or other components such as couplers, splice protectors or WDM's

Supplier's Site
Adhesive Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3549 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3549
Adhesive Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3549
ADHESIVE CABLE CLIP, BLK, 0.118", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.118"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:1.043" RoHS Compliant: Yes

ADHESIVE CABLE CLIP, BLK, 0.118", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.118"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:1.043" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number EFA04-02-ASS 66AJ3549
Product Name Fiber Clips - 3 Slot - 3mm Adhesive Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Material Nylon 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Steel Cable Clamp - 8111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Cable Clips & Clamps - 1720847 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.362 inch (9.2 mm)
Material Nylon 66
View Details