Essentra Components Twist Ties - Adhesive Mount, Hole Ends KLB-750A-RT

Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive base is quick and easy to install.
Request a Quote Datasheet
Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive base is quick and easy to install.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Adhesive Mount, Hole Ends - KLB-750A-RT - Essentra Components
Erie, PA, USA
Twist Ties - Adhesive Mount, Hole Ends
KLB-750A-RT
Twist Ties - Adhesive Mount, Hole Ends KLB-750A-RT
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive base is quick and easy to install.

The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive base is quick and easy to install.

Supplier's Site
Cable Supports and Fasteners - RP612-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP612-ND
Cable Supports and Fasteners RP612-ND
"Cable Clip, Twist Lock Natural Adhesive 0.700"" ~ 0.800"" (17.78mm ~ 20.32mm)"

"Cable Clip, Twist Lock Natural Adhesive 0.700"" ~ 0.800"" (17.78mm ~ 20.32mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 20.3Mm, Nat, Pa; Cable Tie Material Essentra Components - 56AJ3295 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 20.3Mm, Nat, Pa; Cable Tie Material Essentra Components
56AJ3295
Cable Tie, Twist Lock, 20.3Mm, Nat, Pa; Cable Tie Material Essentra Components 56AJ3295
CABLE TIE, TWIST LOCK, 20.3MM, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:25.4mm; Cable Tie Width:13mm; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 20.3MM, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:25.4mm; Cable Tie Width:13mm; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number KLB-750A-RT RP612-ND 56AJ3295
Product Name Twist Ties - Adhesive Mount, Hole Ends Cable Supports and Fasteners Cable Tie, Twist Lock, 20.3Mm, Nat, Pa; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details