Essentra Components Cable Supports and Fasteners MWSLT1-1-01

Description
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.100"" H (4.83mm x 2.54mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.100"" H (4.83mm x 2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1240-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1240-ND
Cable Supports and Fasteners RPC1240-ND
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.100"" H (4.83mm x 2.54mm)"

"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.100"" H (4.83mm x 2.54mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 8.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4136 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 8.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4136
Cable Clamp, Nylon 6.6, Natural, 8.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4136
CABLE CLAMP, NYLON 6.6, NATURAL, 8.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:8.7mm; External Width:2mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 8.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:8.7mm; External Width:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1240-ND 66AJ4136
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 8.7Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products