Essentra Components Cable Supports and Fasteners FCLC

Description
"Cable Clip, Flat Natural 2.500"" (63.50mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat Natural 2.500"" (63.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1188-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1188-ND
Cable Supports and Fasteners RPC1188-ND
"Cable Clip, Flat Natural 2.500"" (63.50mm)"

"Cable Clip, Flat Natural 2.500"" (63.50mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Essentra Components - 28AH1162 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Essentra Components
28AH1162
Cable Fastener; Cable Clamp / Clip Type Essentra Components 28AH1162
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:FLAT CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:76.2MM; EXTERNAL WIDTH:6.4MM; HEIGHT:- ROHS COMPLIANT: YES

CABLE FASTENER; CABLE CLAMP / CLIP TYPE:FLAT CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:76.2MM; EXTERNAL WIDTH:6.4MM; HEIGHT:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1188-ND 28AH1162
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
P-Clips - 2538547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Steel; Mild Steel
View Details