Low profile for use on densely packed boards or other limited space applications
Useful for routing two parallel wire bundles
Quickly snaps into a .125 in hole in a 1/16 in panel
UL recognized under #E71558
Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in
UL94 V-2 Nylon 6/6, Natural color
"Cable Clip, U-Type Natural Push In 0.250"" (6.35mm)"
CABLE CLAMP-DUAL, PUSH IN, NYLON/NATURAL; Cable Clamp / Clip Type:Push Mount Dual Half U Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:7.6mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | DHURC-4-01 | RPC2256-ND | 66AJ3504 |
| Product Name | Cable Clamps - Dual Half U, Snap In | Cable Supports and Fasteners | Cable Clamp-Dual, Push In, Nylon/natural; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |