Essentra Components Cable Clamps - Screw Mount ,P Style, Nylon N-20B

Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet
Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Nylon - N-20B - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Nylon
N-20B
Cable Clamps - Screw Mount ,P Style, Nylon N-20B
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes

Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes

Supplier's Site
Cable Supports and Fasteners - RPC4481-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4481-ND
Cable Supports and Fasteners RPC4481-ND
"Cable Clamp, P-Type Natural Fastener 1.000"" (25.40mm), 1.125"" (28.58mm), 1.200"" (30.48mm)"

"Cable Clamp, P-Type Natural Fastener 1.000"" (25.40mm), 1.125"" (28.58mm), 1.200"" (30.48mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4161 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4161
Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4161
CABLE CLAMP, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number N-20B RPC4481-ND 66AJ4161
Product Name Cable Clamps - Screw Mount ,P Style, Nylon Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details