Essentra Components Wire Saddle - Locking, Fir Tree Mount LWSBH-1-01

Description
These Wire Saddles have a fir tree mount for quick and easy installation. They also lock wires into place to ensure your wires don't move about.
Request a Quote Datasheet
Description
These Wire Saddles have a fir tree mount for quick and easy installation. They also lock wires into place to ensure your wires don't move about.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Locking, Fir Tree Mount - LWSBH-1-01 - Essentra Components
Erie, PA, USA
Wire Saddle - Locking, Fir Tree Mount
LWSBH-1-01
Wire Saddle - Locking, Fir Tree Mount LWSBH-1-01
These Wire Saddles have a fir tree mount for quick and easy installation. They also lock wires into place to ensure your wires don't move about.

These Wire Saddles have a fir tree mount for quick and easy installation. They also lock wires into place to ensure your wires don't move about.

Supplier's Site
Cable Supports and Fasteners - RPC4313-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4313-ND
Cable Supports and Fasteners RPC4313-ND
"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 0.140"" H (11.13mm x 3.56mm)"

"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 0.140"" H (11.13mm x 3.56mm)"

Buy Now Datasheet
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3998 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3998
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3998
WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm; External Width:5.6mm RoHS Compliant: Yes

WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm; External Width:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number LWSBH-1-01 RPC4313-ND 66AJ3998
Product Name Wire Saddle - Locking, Fir Tree Mount Cable Supports and Fasteners Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662279 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Insulated Cable Clamp - 8132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers