Essentra Components Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| Air Conditioning Chargeport Sealing Caps cover thread sizes and styles for both the high pressure and low pressure side of the automotive air conditioning system. The durable caps are made... | |
| Angle Iron Caps protect floors by capping angle iron steel that is commonly used to for industrial-strength tables, shelves, and framework. These caps will not rust and eliminate the cost... | |
| Banjo bolt caps protect your automotive, fuel, oil, and hydraulic systems banjo fittings from damage and dirt ingress. The protection cap and retaining washer is one unit to hold the... | |
| BSP/Gas Threaded Caps protect flared or flareless fittings against dirt, dents and moisture. Fewer thread forms require less rotation and the easy to grip head allows for efficient installation and... | |
| Caps for Standard Pipe Sizes are available as a low cost and high quality option. They are made from LDPE and the internal ribs ensure a tight fit and release... | |
| Circular connector dust caps are a cost-effective way to protect electrical connectors during transit and storage. The flanged caps are designed to be easily applied or removed by hand or... | |
| Connector Dust Caps with Chains are threaded onto connector adapters when unmated to provide mechanical and environmental protection. The stainless steel material is suitable for harsh conditions. | |
| Cost-effective Flanged Caps protect standard, metric, and NPT threads with a design that is easily installed and quickly removed. These LDPE caps guard threads with or without O-Rings from damage... | |
| Driveshaft Protection Caps provide protection and masking of the driveshaft and surrounding bearings. The yellow polyethylene caps are resistant to oil and most chemicals and fit ANSI, SAE, and DIN... | |
| Each finned stud cap contains three internal fins that are positioned to provide the correct level of grip and flexibility. The unique design allows each cap size to fit a... | |
| Easy Pull Masking Caps provide a positive seal and have a wide flange or pull tab for easy removal. These EPDM, Silicone, or Vinyl PVC caps are commonly used powder... | |
| FC Connector Port Dust Caps are threaded onto FC connector adapters to provide protection from outside elements. The cost-effective HDPE material is durable and available in a variety of colors. | |
| Fiber Dust Caps and Dust Caps with Metal Chain prevent unwanted foreign bodies and dirt getting into fibers and wires. | |
| Flexible End Caps are designed to stretch onto large dimensions to protect components with a tight fit in a variety of applications. The flexible material is excellent for threaded or... | |
| Flexible Pipe Caps protect threaded and non-threaded pipe ends to eliminate foreign materials entering the pipe. The yellow PE material resists cracking and splitting under normal use and offers outstanding... | |
| Grease Nipple Caps are a low-cost solution to securely cover grease fittings keeping them clean and dry. These caps are manufactured from LDPE and are equipped with an integral anchor... | |
| Heavy Duty Square End Caps are designed to fit the most popular sizes of square tubular steel. The protective, push fit caps are easily applied and give an attractive finished... | |
| Hexagonal caps' rigid design allows for easy push-fit application and removal. Hex caps protect fluid couplings, hexagonal nuts, and round components from damage and are available in all common coupling... | |
| Hose Washer Caps prevent hose and tube ends from sliding over fittings. LDPE is a cost effective option that provides added rigidity for applications where you want minimal pressure against... | |
| LDPE Heavy Duty Tapered Caps & Plugs include a rugged wall and seal rings for maximum protection. The tapered profile allows the versatile part to plug multiple I.D.s or cap... | |
| LDPE O-Ring Face Seal Caps are designed to protect O-Ring face seal connectors used on hydraulic connections. The longer overall length includes a molded retaining ring at the bottom that... | |
| LDPE Tear Tab Caps protect SAE, UNF/JIC, NPT or BSP/GAS threads and are versatile enough for multiple applications. Tear Tab Caps are designed with an easy to grip pull tab... | |
| Lubrication Fitting Caps are made of soft yellow vinyl and guard vital components against dirt and moisture. The cap is easily applied and an inner lip adds a secure fit... | |
| Masking Cone Caps and Plugs have a tapered design so each part is able to plug multiple inner diameters or cap multiple outside diameters. Reduce inventory with this multi-use cap... | |
| Masking Straight Caps & Plugs protect threaded or unthreaded holes as a plug or fit over studs, pins, or tube ends to provide a masking cap solution. The straight walled... | |
| Masking Straight Caps - Washer Caps are straight caps with an added washer to mask off the surrounding grounding. Available in cost-effective EPDM or Natural Silicone for higher temperature resistance,... | |
| Metric Threaded Caps protect flared or flareless fittings against dirt, dents and moisture. Fewer thread forms require less rotation and the easy to grip head allows for efficient installation and... | |
| Metric Threaded Sealing Caps are fitted with an internal neoprene rubber sealing disk to limit fluid leakage and are suitable to protect metric threads. While hand tightening is recommended, the... | |
| Nylon Glide Base Caps effectively encapsulate standard metal base glides for smooth movement over floors. The low profile provides an attractive and protective finish to glide bases. | |
| Open-end pipe caps use positive-gripping power over the threads to protect pipe and conduit external threads without blocking access to the pipe. Styles are color-coded and most commonly used with... | |
| Overfill Prevention Device Cylinder Valve Caps protect valve threads during transit and storage. Four patented designs have excellent chemical resistance and tensile strength for protecting propane cylinder components. Standard dust... | |
| Packaging Tube Caps protect contents for common mailing tube sizes. A moulded holding rib on the inside of the cap resists popping off while gripping ribs on the outside of... | |
| Phillips Head Screw Caps provide excellent concealment and protection of cross-head screws. The white LDPE material is durable and provides a neat finish on light colored products with an easy... | |
| Press-fit Round Ball Caps are a popular heavy-duty glide that accommodates a wide variety of leg angles and enhances the finished appearance. Ball caps can also be used as a... | |
| Protect and cover exposed fasteners with Bolt Protection Caps. Manufactured from LDPE complete with UV stabilizer these caps are a durable and cost effective option for covering exposed bolts and... | |
| Pull tab caps are push fit caps designed with an integral pull tab that requires less gripping force during installation and removal. Flexible DVA or PVC provides a snug fit... | |
| Pump Stator-Rotor Caps are PVC caps specifically designed for use on a pipe stator. The flexible material creates a snug fit on stators/rotors on progressive cavity pumps commonly used in... | |
| Push-fit Standard Round End Caps protect threaded or non-threaded tubing, pipes and rods. Short caps are for general purpose while longer caps help to prevent accidental displacement and ensure a... | |
| Rectangular Bar Stock Caps are manufactured in black polyethylene or natural nylon. Three different sizes cap common rectangular bar steel dimensions with a rounded or flat base. | |
| Round Ferrules are plastic caps that reinforce the end of a tube to prevent splitting and wearing. The LDPE material is resistant to chemicals and provides a neat finish to... | |
| Round Hanger Caps are designed to allow a tube application hang from a peg hook or fixture. The flexible material can stretch onto larger diameters for a snug fit without... | |
| Secure Cover Caps snaps securely into place to protect and conceal the bolt head or nut on point of sale products, furniture, and outdoor equipment. Secure Cover Caps and bases... | |
| ST Connector Dust Caps provide environmental protection to ST connector ports. The flexible TPE material is durable and provides a snug fit while the molded-on lanyard prevents the loss of... | |
| Standard Tapered Caps & Plugs are designed for each part to cap multiple O.D.s or plug multiple I.D.s. The durable material protects against damage, dirt, moisture and corrosion during storage... | |
| Stretch Fit Cover Caps are designed to mask awkward shapes utilizing an elasticated bottom to hold the cap onto the application. The PE material can slip over a wide range... | |
| Sucker Rod Caps have a heavy duty design to protect sucker rod pin ends until ready for use in the field. The hex shape design easily pushes on over the... | |
| Tapered Paper Caps for high temperature applications are an environmentally friendly recyclable masking solution made of a blend of post-consumer and virgin materials. The paper material does not promote condensation... | |
| Tapered Round Ferrules cap ends of protruding rods or bars to prevent splitting and wearing. These black PVC or LDPE caps have a rounded end so they are commonly used... | |
| The Square Ferrules provide an attractive finish to square-shaped tubes while providing protection by covering sharp tube edges. The LDPE material is chemically resistant and the flexibility makes the ferrule... | |
| TPR Flexible End Caps are excellent for threaded applications where chemical and acid resistance is required. The flexible material can be stretched over larger diameters to create a snug fit... | |
| Tube & Nut Assembly Caps have a double cap design to protect flareless hydraulic tube and nut assemblies. The outside cap conforms to the hex shape of the nut while... | |
| UNF Threaded Sealing Caps protect and limit fluid leakage. These HDPE caps are resistant to solvents and reduce potential shearing. A neoprene sealing disk limits fluid leakage and the hexagonal... | |
| UNF/JIC Threaded Caps protect flared or flareless fittings against dirt, dents and moisture. The rolled thread design and easy to grip head allows the cap to be pushed on the... | |
| Uniscrew Caps cover a range of screw sizes to reduce the need to inventory with a wide variety of caps. Designed with an integral washer to reduce fitting time and... | |
| UNJ/UNJS Threaded Caps protect thirteen sizes of tubing from dust, moisture and damage during production, storage and shipment. The easy to grip head design allows for ease of hand installation... | |
| USB Connector Caps protect portable and rewritable data storage devices with a USB (Universal Serial Bus) interface. The natural LDPE connector caps cover the Standard-A USB plug on a USB... | |
| Vinyl Square End Caps are designed to fit the most common sizes of square tubular steel. Flexible PVC allows each cap to stretch to fit normal tube diameter tolerance variations... | |
| Vinyl Tapered Caps & Plugs are designed for each part to cap multiple O.D.s or plug multiple I.D.s. The soft yet durable PVC material is flexible ensuring a secure fit... | |
| Wide Flange Tapered Caps & Plugs can plug multiple I.D.s or cap multiple O.D.s. The wider flange assures added protection on bearing surfaces and prevents the plug from being pushed... |