Essentra Components Adhesive Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components EFA04-06-ASS

Description
ADHESIVE CABLE CLIP, BLK, 0.118", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.118"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:2.861" RoHS Compliant: Yes
Description
ADHESIVE CABLE CLIP, BLK, 0.118", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.118"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:2.861" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adhesive Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3551 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3551
Adhesive Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3551
ADHESIVE CABLE CLIP, BLK, 0.118", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.118"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:2.861" RoHS Compliant: Yes

ADHESIVE CABLE CLIP, BLK, 0.118", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.118"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:2.861" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ3551
Product Name Adhesive Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 1720844 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.438 inch (11.12 mm)
Material Steel; Rubber, Steel
View Details