"Cable Clip, Twist Lock Natural 0.700"" ~ 0.800"" (17.78mm ~ 20.32mm)"
CABLE TIE, PA66, L-78.7MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:78.7mm; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | RPC3060-ND | 66AJ3532 |
| Product Name | Cable Supports and Fasteners | Cable Tie, Pa66, L-78.7Mm, Natural; Cable Tie Material Essentra Components |
| Length | 3.1 inch (78.7 mm) |