Essentra Components Twist Ties - Free Standing, Hole Ends KL-600

Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.
Request a Quote Datasheet
Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Free Standing, Hole Ends - KL-600 - Essentra Components
Erie, PA, USA
Twist Ties - Free Standing, Hole Ends
KL-600
Twist Ties - Free Standing, Hole Ends KL-600
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.

The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.

Supplier's Site
Cable Supports and Fasteners - RPC1217-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1217-ND
Cable Supports and Fasteners RPC1217-ND
"Cable Clip, Twist Lock Natural 0.550"" ~ 0.650"" (13.97mm ~ 16.51mm)"

"Cable Clip, Twist Lock Natural 0.550"" ~ 0.650"" (13.97mm ~ 16.51mm)"

Buy Now Datasheet
Cable Tie, Pa66, L-31.8Mm, Natural; Cable Tie Material Essentra Components - 66AJ3945 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, L-31.8Mm, Natural; Cable Tie Material Essentra Components
66AJ3945
Cable Tie, Pa66, L-31.8Mm, Natural; Cable Tie Material Essentra Components 66AJ3945
CABLE TIE, PA66, L-31.8MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:31.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:16.5mm; Cable Tie Type:Kurly/Twist Lock; Product Range:KL Series RoHS Compliant: Yes

CABLE TIE, PA66, L-31.8MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:31.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:16.5mm; Cable Tie Type:Kurly/Twist Lock; Product Range:KL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number KL-600 RPC1217-ND 66AJ3945
Product Name Twist Ties - Free Standing, Hole Ends Cable Supports and Fasteners Cable Tie, Pa66, L-31.8Mm, Natural; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Clips & Clamps - 1720829 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.563 inch (14.3 mm)
Material Aluminum; Aluminium
View Details
Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers