Essentra Components Cable Clamps - Adhesive Mount, C Style KKC-5-RT

Description
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet
Description
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, C Style - KKC-5-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, C Style
KKC-5-RT
Cable Clamps - Adhesive Mount, C Style KKC-5-RT
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.

Bundle easily slides in and out
Quickly and easily mounted with an adhesive base
They come in five different sizes for bundle diameters from 1/8" to 3/4 "
UL94 V-0 rated PVC with an acrylic adhesive.

Supplier's Site
Cable Supports and Fasteners - RPC1207-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1207-ND
Cable Supports and Fasteners RPC1207-ND
"Cable Clip, J-Type Gray Adhesive 0.313"" (7.95mm)"

"Cable Clip, J-Type Gray Adhesive 0.313"" (7.95mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Pa66, Grey; Cable Clamp / Clip Type Essentra Components - 66AJ3927 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pa66, Grey; Cable Clamp / Clip Type Essentra Components
66AJ3927
Cable Clamp, Adhesive, Pa66, Grey; Cable Clamp / Clip Type Essentra Components 66AJ3927
CABLE CLAMP, ADHESIVE, PA66, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PA66, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number KKC-5-RT RPC1207-ND 66AJ3927
Product Name Cable Clamps - Adhesive Mount, C Style Cable Supports and Fasteners Cable Clamp, Adhesive, Pa66, Grey; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 109462 - RS Components, Ltd.
Specs
Diameter 0.421 inch (10.7 mm)
Material Polyamide 66
View Details