Essentra Components Flat Cable Clamp - Two-Piece FCRC-26B-6

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Two-Piece - FCRC-26B-6 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Two-Piece
FCRC-26B-6
Flat Cable Clamp - Two-Piece FCRC-26B-6
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps

Supplier's Site
Cable Supports and Fasteners - RPC3949-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3949-ND
Cable Supports and Fasteners RPC3949-ND
"Cable Clip, Flat Natural Fastener 3.240"" (82.30mm)"

"Cable Clip, Flat Natural Fastener 3.240"" (82.30mm)"

Buy Now Datasheet
Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3663 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3663
Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3663
FLAT CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:3.66"; Height:0.75" RoHS Compliant: Yes

FLAT CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:3.66"; Height:0.75" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCRC-26B-6 RPC3949-ND 66AJ3663
Product Name Flat Cable Clamp - Two-Piece Cable Supports and Fasteners Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 1730815 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.276 inch (7 mm)
Material Copper
View Details