Essentra Components Cable Clamps - Adhesive Mount, D Style KKD-16-RT

Description
Quickly and easily mounted with an adhesive base Four different sizes for various bundle diameters; 1/4 .(40 in Max), 1/2 (.73 in Max), 3/4 (1.02 in Max), 1.000 (1.30 in Max) Holds cables in yet allows for removal Grey, UL94 V-0 rated PVC with acrylic adhesive
Request a Quote Datasheet
Description
Quickly and easily mounted with an adhesive base Four different sizes for various bundle diameters; 1/4 .(40 in Max), 1/2 (.73 in Max), 3/4 (1.02 in Max), 1.000 (1.30 in Max) Holds cables in yet allows for removal Grey, UL94 V-0 rated PVC with acrylic adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, D Style - KKD-16-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, D Style
KKD-16-RT
Cable Clamps - Adhesive Mount, D Style KKD-16-RT
Quickly and easily mounted with an adhesive base Four different sizes for various bundle diameters; 1/4 .(40 in Max), 1/2 (.73 in Max), 3/4 (1.02 in Max), 1.000 (1.30 in Max) Holds cables in yet allows for removal Grey, UL94 V-0 rated PVC with acrylic adhesive

Quickly and easily mounted with an adhesive base
Four different sizes for various bundle diameters; 1/4 .(40 in Max), 1/2 (.73 in Max), 3/4 (1.02 in Max), 1.000 (1.30 in Max)
Holds cables in yet allows for removal
Grey, UL94 V-0 rated PVC with acrylic adhesive

Supplier's Site
Cable Supports and Fasteners - RPC1092-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1092-ND
Cable Supports and Fasteners RPC1092-ND
"Cable Clip, C-Type Gray Adhesive 1.000"" (25.40mm)"

"Cable Clip, C-Type Gray Adhesive 1.000"" (25.40mm)"

Buy Now Datasheet
Cable Clamp, Pvc, Grey, 25.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3929 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pvc, Grey, 25.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ3929
Cable Clamp, Pvc, Grey, 25.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ3929
CABLE CLAMP, PVC, GREY, 25.4MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:38.1mm; Height:33.0mmRoHS Compliant: Yes

CABLE CLAMP, PVC, GREY, 25.4MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:38.1mm; Height:33.0mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number KKD-16-RT RPC1092-ND 66AJ3929
Product Name Cable Clamps - Adhesive Mount, D Style Cable Supports and Fasteners Cable Clamp, Pvc, Grey, 25.4Mm; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
P-Clips - 2682716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details