Essentra Components Cable Supports and Fasteners DTL5555-4-01

Description
"Cable Clip, Twist Lock Natural 0.500"" ~ 0.600"" (12.70mm ~ 15.24mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural 0.500"" ~ 0.600"" (12.70mm ~ 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - DTL5555-4-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
DTL5555-4-01-ND
Cable Supports and Fasteners DTL5555-4-01-ND
"Cable Clip, Twist Lock Natural 0.500"" ~ 0.600"" (12.70mm ~ 15.24mm)"

"Cable Clip, Twist Lock Natural 0.500"" ~ 0.600"" (12.70mm ~ 15.24mm)"

Buy Now Datasheet
Cable Tie, Pa66, L-55.4Mm, Natural; Cable Tie Material Essentra Components - 66AJ3526 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, L-55.4Mm, Natural; Cable Tie Material Essentra Components
66AJ3526
Cable Tie, Pa66, L-55.4Mm, Natural; Cable Tie Material Essentra Components 66AJ3526
CABLE TIE, PA66, L-55.4MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:55.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:15.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

CABLE TIE, PA66, L-55.4MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:55.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:15.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number DTL5555-4-01-ND 66AJ3526
Product Name Cable Supports and Fasteners Cable Tie, Pa66, L-55.4Mm, Natural; Cable Tie Material Essentra Components
Length 2.18 inch (55.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
4 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 233415 - RS Components, Ltd.
Specs
Type Nail Style Clip; Tv cable clip
Diameter 0.236 inch (6 mm)
Material Pe
View Details