Essentra Components Cable Fastener; Cable Clamp / Clip Type Essentra Components KKC-2-RT-NK100

Description
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:3.2MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:GREY; EXTERNAL LENGTH:19.1MM; EXTERNAL WIDTH:19.1MM ROHS COMPLIANT: YES
Description
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:3.2MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:GREY; EXTERNAL LENGTH:19.1MM; EXTERNAL WIDTH:19.1MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cable Fastener; Cable Clamp / Clip Type Essentra Components - 28AH1195 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Essentra Components
28AH1195
Cable Fastener; Cable Clamp / Clip Type Essentra Components 28AH1195
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:3.2MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:GREY; EXTERNAL LENGTH:19.1MM; EXTERNAL WIDTH:19.1MM ROHS COMPLIANT: YES

CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:3.2MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:GREY; EXTERNAL LENGTH:19.1MM; EXTERNAL WIDTH:19.1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 28AH1195
Product Name Cable Fastener; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233512 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.197 inch (5 mm)
Material Pe
View Details
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details