Essentra Components Flat Cable Clamp - Adhesive Mount, Side Mount, Tension CFCC-3-05A-RT

Description
Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access
Request a Quote Datasheet
Description
Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Side Mount, Tension - CFCC-3-05A-RT - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Side Mount, Tension
CFCC-3-05A-RT
Flat Cable Clamp - Adhesive Mount, Side Mount, Tension CFCC-3-05A-RT
Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access

Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access

Supplier's Site
Cable Supports and Fasteners - RP391-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP391-ND
Cable Supports and Fasteners RP391-ND
"Cable Clip, Flat C-Type White Adhesive 0.180"" (4.57mm)"

"Cable Clip, Flat C-Type White Adhesive 0.180"" (4.57mm)"

Buy Now Datasheet
Cable Clamp, Flat/adhesive, Ppe/ps, Wht; Cable Clamp / Clip Type Essentra Components - 86AH0362 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Flat/adhesive, Ppe/ps, Wht; Cable Clamp / Clip Type Essentra Components
86AH0362
Cable Clamp, Flat/adhesive, Ppe/ps, Wht; Cable Clamp / Clip Type Essentra Components 86AH0362
CABLE CLAMP, FLAT/ADHESIVE, PPE/PS, WHT; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PPE (Polyphenylene Ether) / PS (Polystyrene); Cable Clamp / Clip Colour:White RoHS Compliant: Yes

CABLE CLAMP, FLAT/ADHESIVE, PPE/PS, WHT; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PPE (Polyphenylene Ether) / PS (Polystyrene); Cable Clamp / Clip Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number CFCC-3-05A-RT RP391-ND 86AH0362
Product Name Flat Cable Clamp - Adhesive Mount, Side Mount, Tension Cable Supports and Fasteners Cable Clamp, Flat/adhesive, Ppe/ps, Wht; Cable Clamp / Clip Type Essentra Components
Material Noryl Polyphenylene Ether (PPE), Polystyrene (PS)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8144 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 2662273 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details