Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes
"Cable Clamp, P-Type Natural Fastener 1.750"" (44.45mm), 1.875"" (47.63mm), 2.000"" (50.80mm)"
ClampScrew MntNatural1-3/4 in-2 in Clamp Screw Mount Natural
CBL CLAMP P-TYPE NAT FASTENER
CABLE CLAMP, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:44.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:- RoHS Compliant: Yes
| Essentra Components | DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips | Cable Ties | Wire and Cable Clips |
| Product Number | N-32B | RPC1245-ND | N-32B | N-32B | 66AJ4168 |
| Product Name | Cable Clamps - Screw Mount ,P Style, Nylon | Cable Supports and Fasteners | ClampScrew MntNatural1-3/4 in-2 in Clamp Screw Mount Natural | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |