Essentra Components Cable Supports and Fasteners FCRC-13B-6A-RT

Description
"Cable Clip, Flat Natural Adhesive 1.620"" (41.15mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat Natural Adhesive 1.620"" (41.15mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - FCRC-13B-6A-RT-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
FCRC-13B-6A-RT-ND
Cable Supports and Fasteners FCRC-13B-6A-RT-ND
"Cable Clip, Flat Natural Adhesive 1.620"" (41.15mm)"

"Cable Clip, Flat Natural Adhesive 1.620"" (41.15mm)"

Buy Now Datasheet
Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3649 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3649
Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3649
ADHESIVE FLAT CABLE CLAMP, NAT, PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.04" RoHS Compliant: Yes

ADHESIVE FLAT CABLE CLAMP, NAT, PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.04" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number FCRC-13B-6A-RT-ND 66AJ3649
Product Name Cable Supports and Fasteners Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2776621 - RS Components, Ltd.
Specs
Material Polypropylene
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Clamp - 7621 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
4 suppliers