Essentra Components Cable Clamps - Half U, Snap In HURC1-3-01

Description
Low profile for use on densely packed boards or other limited space applications Useful for mounting in corners or edges UL recognized under #E71558. 3 different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in Panel thickness options: .062 in or .093 in .125 in Hole Dia UL94 V-2 Nylon 6/6, Natural
Request a Quote Datasheet
Description
Low profile for use on densely packed boards or other limited space applications Useful for mounting in corners or edges UL recognized under #E71558. 3 different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in Panel thickness options: .062 in or .093 in .125 in Hole Dia UL94 V-2 Nylon 6/6, Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Half U, Snap In - HURC1-3-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Half U, Snap In
HURC1-3-01
Cable Clamps - Half U, Snap In HURC1-3-01
Low profile for use on densely packed boards or other limited space applications Useful for mounting in corners or edges UL recognized under #E71558. 3 different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in Panel thickness options: .062 in or .093 in .125 in Hole Dia UL94 V-2 Nylon 6/6, Natural

Low profile for use on densely packed boards or other limited space applications
Useful for mounting in corners or edges
UL recognized under #E71558.
3 different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in
Panel thickness options: .062 in or .093 in
.125 in Hole Dia
UL94 V-2 Nylon 6/6, Natural

Supplier's Site
Cable Supports and Fasteners - RPC4169-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4169-ND
Cable Supports and Fasteners RPC4169-ND
"Cable Clip, U-Type Natural Push In 0.187"" (4.75mm)"

"Cable Clip, U-Type Natural Push In 0.187"" (4.75mm)"

Buy Now Datasheet
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3924 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3924
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3924
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.2mm RoHS Compliant: Yes

CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number HURC1-3-01 RPC4169-ND 66AJ3924
Product Name Cable Clamps - Half U, Snap In Cable Supports and Fasteners Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662299 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Steel, Polyethylene
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details