Essentra Components Cable Supports and Fasteners MWSEA3-2-19

Description
"Cable Clip, Wire Saddle Natural Arrowhead 0.320"" L x 0.160"" H (8.13mm x 4.06mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead 0.320"" L x 0.160"" H (8.13mm x 4.06mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4456-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4456-ND
Cable Supports and Fasteners RPC4456-ND
"Cable Clip, Wire Saddle Natural Arrowhead 0.320"" L x 0.160"" H (8.13mm x 4.06mm)"

"Cable Clip, Wire Saddle Natural Arrowhead 0.320"" L x 0.160"" H (8.13mm x 4.06mm)"

Buy Now Datasheet
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4102 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4102
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4102
WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10.8mm RoHS Compliant: Yes

WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4456-ND 66AJ4102
Product Name Cable Supports and Fasteners Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details