Essentra Components Cable Clamps - Screw Mount ,P Style, Nylon N-8

Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet
Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Nylon - N-8 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Nylon
N-8
Cable Clamps - Screw Mount ,P Style, Nylon N-8
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes

Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes

Supplier's Site
Cable Supports and Fasteners - RP321-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP321-ND
Cable Supports and Fasteners RP321-ND
"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamps; Cable Clamp / Clip Type Essentra Components - 28AH1240 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamps; Cable Clamp / Clip Type Essentra Components
28AH1240
Cable Clamps; Cable Clamp / Clip Type Essentra Components 28AH1240
CABLE CLAMPS; CABLE CLAMP / CLIP TYPE:SCREW MOUNT CABLE CLAMP; INTERNAL DIAMETER:12.7MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:19.9MM; EXTERNAL WIDTH:9.5MM; HEIGHT:-ROHS COMPLIANT: YES

CABLE CLAMPS; CABLE CLAMP / CLIP TYPE:SCREW MOUNT CABLE CLAMP; INTERNAL DIAMETER:12.7MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:19.9MM; EXTERNAL WIDTH:9.5MM; HEIGHT:-ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number N-8 RP321-ND 28AH1240
Product Name Cable Clamps - Screw Mount ,P Style, Nylon Cable Supports and Fasteners Cable Clamps; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8145 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
P-Clips - 1440649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details