Essentra Components Cable Supports and Fasteners MWSEA1-1-19

Description
"Cable Clip, Wire Saddle Natural Arrowhead 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4431-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4431-ND
Cable Supports and Fasteners RPC4431-ND
"Cable Clip, Wire Saddle Natural Arrowhead 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"

"Cable Clip, Wire Saddle Natural Arrowhead 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"

Buy Now Datasheet
Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components - 66AJ4072 - Newark, An Avnet Company
Chicago, IL, United States
Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components
66AJ4072
Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components 66AJ4072
MICRO WIRE SADDLE, PUSH IN, NYLON 6/6; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.1mm; Height:7.3mmRoHS Compliant: Yes

MICRO WIRE SADDLE, PUSH IN, NYLON 6/6; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.1mm; Height:7.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4431-ND 66AJ4072
Product Name Cable Supports and Fasteners Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Clips & Clamps - 2691895 - RS Components, Ltd.
Specs
Diameter 0.398 inch (10.1 mm)
Material Polyamide 66
View Details
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details