Essentra Components Flat Cable Clamp - Two-Piece FCRC-21B-4A-RT

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Two-Piece - FCRC-21B-4A-RT - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Two-Piece
FCRC-21B-4A-RT
Flat Cable Clamp - Two-Piece FCRC-21B-4A-RT
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps

Supplier's Site
Cable Supports and Fasteners - RPC2265-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2265-ND
Cable Supports and Fasteners RPC2265-ND
"Cable Clip, Flat Natural Adhesive 2.550"" (64.77mm)"

"Cable Clip, Flat Natural Adhesive 2.550"" (64.77mm)"

Buy Now Datasheet
Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3657 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3657
Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3657
ADHESIVE FLAT CABLE CLAMP, NAT, PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.98" RoHS Compliant: Yes

ADHESIVE FLAT CABLE CLAMP, NAT, PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.98" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCRC-21B-4A-RT RPC2265-ND 66AJ3657
Product Name Flat Cable Clamp - Two-Piece Cable Supports and Fasteners Adhesive Flat Cable Clamp, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 404449 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Adjustable clamp
Diameter 0.866 inch (22 mm)
Material Nylon 66
View Details