Essentra Components Wire Saddle - Mini, Adhesive Mount MWSEB-4-01A-RT

Description
These mini wire saddles have an adhesive base, for quick installation.
Request a Quote Datasheet
Description
These mini wire saddles have an adhesive base, for quick installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Mini, Adhesive Mount - MWSEB-4-01A-RT - Essentra Components
Erie, PA, USA
Wire Saddle - Mini, Adhesive Mount
MWSEB-4-01A-RT
Wire Saddle - Mini, Adhesive Mount MWSEB-4-01A-RT
These mini wire saddles have an adhesive base, for quick installation.

These mini wire saddles have an adhesive base, for quick installation.

Supplier's Site
Cable Supports and Fasteners - RPC1235-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1235-ND
Cable Supports and Fasteners RPC1235-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.320"" L x 0.190"" H (8.13mm x 4.83mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.320"" L x 0.190"" H (8.13mm x 4.83mm)"

Buy Now Datasheet
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components - 86AH0768 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
86AH0768
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components 86AH0768
WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm RoHS Compliant: Yes

WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number MWSEB-4-01A-RT RPC1235-ND 86AH0768
Product Name Wire Saddle - Mini, Adhesive Mount Cable Supports and Fasteners Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip; Wire Saddle Wire Saddle Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details