For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps
Cable Clip, Flat Natural Adhesive, Fastener
FLAT CABLE CLAMP COVER, NATURAL, PA 6.6; Cable Clamp / Clip Type:Flat Cable Clamp Cover; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.24"; Height:- RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | FCRC-13C | RPC1739-ND | 66AJ3650 |
| Product Name | Flat Cable Clamp - Two-Piece | Cable Supports and Fasteners | Flat Cable Clamp Cover, Natural, Pa 6.6; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |