Essentra Components Cable Supports and Fasteners OFCC-16A-RT

Description
"Cable Clip, C-Type Black Adhesive 1.000"" L x 0.625"" H (25.40mm x 15.88mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Black Adhesive 1.000"" L x 0.625"" H (25.40mm x 15.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1583-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1583-ND
Cable Supports and Fasteners RPC1583-ND
"Cable Clip, C-Type Black Adhesive 1.000"" L x 0.625"" H (25.40mm x 15.88mm)"

"Cable Clip, C-Type Black Adhesive 1.000"" L x 0.625"" H (25.40mm x 15.88mm)"

Buy Now Datasheet
Cable Clamp, Black, Pvc, 30.5Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4255 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Black, Pvc, 30.5Mm; Cable Clamp / Clip Type Essentra Components
66AJ4255
Cable Clamp, Black, Pvc, 30.5Mm; Cable Clamp / Clip Type Essentra Components 66AJ4255
CABLE CLAMP, BLACK, PVC, 30.5MM; Cable Clamp / Clip Type:Fiber Coiling Clip; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:30.5mm; External Width:25.4mm RoHS Compliant: Yes

CABLE CLAMP, BLACK, PVC, 30.5MM; Cable Clamp / Clip Type:Fiber Coiling Clip; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:30.5mm; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1583-ND 66AJ4255
Product Name Cable Supports and Fasteners Cable Clamp, Black, Pvc, 30.5Mm; Cable Clamp / Clip Type Essentra Components
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8145 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details