Essentra Components Cable Supports and Fasteners LWS-1-01

Description
"Cable Clip, Wire Saddle Natural Push In, Winged 0.438"" L x 0.140"" H (11.13mm x 3.56mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In, Winged 0.438"" L x 0.140"" H (11.13mm x 3.56mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RP907-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP907-ND
Cable Supports and Fasteners RP907-ND
"Cable Clip, Wire Saddle Natural Push In, Winged 0.438"" L x 0.140"" H (11.13mm x 3.56mm)"

"Cable Clip, Wire Saddle Natural Push In, Winged 0.438"" L x 0.140"" H (11.13mm x 3.56mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3986 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ3986
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ3986
CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:13.2mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:13.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RP907-ND 66AJ3986
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers