Essentra Components Cable Supports and Fasteners LWS-9-3-01

Description
"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.444"" L x 0.750"" H (11.30mm x 19.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.444"" L x 0.750"" H (11.30mm x 19.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - LWS-9-3-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
LWS-9-3-01-ND
Cable Supports and Fasteners LWS-9-3-01-ND
"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.444"" L x 0.750"" H (11.30mm x 19.05mm)"

"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.444"" L x 0.750"" H (11.30mm x 19.05mm)"

Buy Now Datasheet
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3996 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3996
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3996
WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.3mm; External Width:5.6mm RoHS Compliant: Yes

WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.3mm; External Width:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number LWS-9-3-01-ND 66AJ3996
Product Name Cable Supports and Fasteners Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
Cable Clips & Clamps - 2138537 - RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
Material Nylon
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details