Essentra Components Cable Clamps - Screw Mount ,P Style, Nylon N-24B-BK

Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet
Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Nylon - N-24B-BK - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Nylon
N-24B-BK
Cable Clamps - Screw Mount ,P Style, Nylon N-24B-BK
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes

Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes

Supplier's Site
Cable Supports and Fasteners - RPC4482-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4482-ND
Cable Supports and Fasteners RPC4482-ND
"Cable Clamp, P-Type Black Fastener 1.125"" (28.58mm), 1.375"" (34.93mm), 1.469"" (37.31mm)"

"Cable Clamp, P-Type Black Fastener 1.125"" (28.58mm), 1.375"" (34.93mm), 1.469"" (37.31mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components - 66AJ4164 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
66AJ4164
Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components 66AJ4164
CABLE CLAMP, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:31.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:31.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number N-24B-BK RPC4482-ND 66AJ4164
Product Name Cable Clamps - Screw Mount ,P Style, Nylon Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data