Essentra Components Cable Clamps - Adhesive Mount, U Style KKU-4-RT

Description
Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for bundles from 1/8" to 3/4"
Description
Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for bundles from 1/8" to 3/4"

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, U Style - KKU-4-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, U Style
KKU-4-RT
Cable Clamps - Adhesive Mount, U Style KKU-4-RT
Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for bundles from 1/8" to 3/4"

Quickly and easily mounted with adhesive base
U style allows for very easy application and removal of the bundle
Grey UL94 V-0 PVC with Acrylic adhesive
6 sizes available for bundles from 1/8" to 3/4"

Supplier's Site
Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components - 85AH9709 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components
85AH9709
Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components 85AH9709
CABLE CLAMP, ADHESIVE, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips
Product Number KKU-4-RT 85AH9709
Product Name Cable Clamps - Adhesive Mount, U Style Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 429522 - RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
Material Polyamide
View Details