A two piece fixing for holding wires securely in place. Can be fastened to your panel using a flat head screw.
"Cable Clip, D-Type Natural Fastener 1.457"" L x 1.650"" H (37.01mm x 41.91mm)"
WIRE SADDLE, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:55.2mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | D-1.5 | RPC3832-ND | 66AJ3491 |
| Product Name | Wire Clip - Screw Mount, Two Piece | Cable Supports and Fasteners | Wire Saddle, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |