"Cable Clip, Wire Saddle Natural Push In 0.197"" (5.00mm)"
CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:6.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | OFTGSP-1-05-19-ND | 66AJ4305 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |