Essentra Components Cable Supports and Fasteners FCWSS-2-01BK

Description
"Cable Clip, Wire Saddle Black Arrowhead, Winged 0.315"" L x 0.098"" H (8.00mm x 2.49mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Black Arrowhead, Winged 0.315"" L x 0.098"" H (8.00mm x 2.49mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - FCWSS-2-01BK-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
FCWSS-2-01BK-ND
Cable Supports and Fasteners FCWSS-2-01BK-ND
"Cable Clip, Wire Saddle Black Arrowhead, Winged 0.315"" L x 0.098"" H (8.00mm x 2.49mm)"

"Cable Clip, Wire Saddle Black Arrowhead, Winged 0.315"" L x 0.098"" H (8.00mm x 2.49mm)"

Buy Now Datasheet
Wire Saddle, Flat, Push In, Nylon6.6/blk; Cable Clamp / Clip Type Essentra Components - 66AJ3681 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Flat, Push In, Nylon6.6/blk; Cable Clamp / Clip Type Essentra Components
66AJ3681
Wire Saddle, Flat, Push In, Nylon6.6/blk; Cable Clamp / Clip Type Essentra Components 66AJ3681
WIRE SADDLE, FLAT, PUSH IN, NYLON6.6/BLK; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:14mm RoHS Compliant: Yes

WIRE SADDLE, FLAT, PUSH IN, NYLON6.6/BLK; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:14mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number FCWSS-2-01BK-ND 66AJ3681
Product Name Cable Supports and Fasteners Wire Saddle, Flat, Push In, Nylon6.6/blk; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers