Essentra Components Cable Supports and Fasteners DTL4545-20-01

Description
"Cable Clip, Twist Lock Natural 0.400"" ~ 0.500"" (10.16mm ~ 12.70mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural 0.400"" ~ 0.500"" (10.16mm ~ 12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - DTL4545-20-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
DTL4545-20-01-ND
Cable Supports and Fasteners DTL4545-20-01-ND
"Cable Clip, Twist Lock Natural 0.400"" ~ 0.500"" (10.16mm ~ 12.70mm)"

"Cable Clip, Twist Lock Natural 0.400"" ~ 0.500"" (10.16mm ~ 12.70mm)"

Buy Now Datasheet
Cable Tie, Pa66, L-80.8Mm, Natural; Cable Tie Material Essentra Components - 66AJ3522 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, L-80.8Mm, Natural; Cable Tie Material Essentra Components
66AJ3522
Cable Tie, Pa66, L-80.8Mm, Natural; Cable Tie Material Essentra Components 66AJ3522
CABLE TIE, PA66, L-80.8MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:80.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:12.7mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

CABLE TIE, PA66, L-80.8MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:80.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:12.7mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number DTL4545-20-01-ND 66AJ3522
Product Name Cable Supports and Fasteners Cable Tie, Pa66, L-80.8Mm, Natural; Cable Tie Material Essentra Components
Length 3.18 inch (80.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clips - 2037436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.866 inch (22 mm)
Material Steel; Steel
View Details