These mini wire saddles have a side entry, ideal when space is restricted, they also have an adhesive base fixing for quick and easy installation.
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.320"" L x 0.100"" H (8.13mm x 2.54mm)"
CABLE CLAMP, NYLON, NATURAL, 12.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:12.7mm; External Width:9.5mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | MWSSEB-1-19A-RT | RPC2022-ND | 66AJ4138 |
| Product Name | Wire Saddle - Mini, Adhesive Mount, Side Entry | Cable Supports and Fasteners | Cable Clamp, Nylon, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Adhesive Mount Clip; Wire Saddle | Wire Saddle |