Essentra Components Wire Saddle - Mini, Snap In, Arrowhead mount MWSEA1-1-1-01

Description
These mini wire saddles have a snap-in arrowhead mount for quick and easy installation.
Request a Quote Datasheet
Description
These mini wire saddles have a snap-in arrowhead mount for quick and easy installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Mini, Snap In, Arrowhead mount - MWSEA1-1-1-01 - Essentra Components
Erie, PA, USA
Wire Saddle - Mini, Snap In, Arrowhead mount
MWSEA1-1-1-01
Wire Saddle - Mini, Snap In, Arrowhead mount MWSEA1-1-1-01
These mini wire saddles have a snap-in arrowhead mount for quick and easy installation.

These mini wire saddles have a snap-in arrowhead mount for quick and easy installation.

Supplier's Site
Cable Supports and Fasteners - RPC1231-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1231-ND
Cable Supports and Fasteners RPC1231-ND
"Cable Clip, Wire Saddle Natural Arrowhead 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"

"Cable Clip, Wire Saddle Natural Arrowhead 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"

Buy Now Datasheet
Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components - 66AJ4070 - Newark, An Avnet Company
Chicago, IL, United States
Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components
66AJ4070
Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components 66AJ4070
MICRO WIRE SADDLE, PUSH IN, NYLON 6/6; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.1mm; Height:7.3mmRoHS Compliant: Yes

MICRO WIRE SADDLE, PUSH IN, NYLON 6/6; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.1mm; Height:7.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number MWSEA1-1-1-01 RPC1231-ND 66AJ4070
Product Name Wire Saddle - Mini, Snap In, Arrowhead mount Cable Supports and Fasteners Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details