Essentra Components Cable Clamps - Adhesive Mount, C Style KKC-3-RT

Description
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet
Description
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, C Style - KKC-3-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, C Style
KKC-3-RT
Cable Clamps - Adhesive Mount, C Style KKC-3-RT
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.

Bundle easily slides in and out
Quickly and easily mounted with an adhesive base
They come in five different sizes for bundle diameters from 1/8" to 3/4 "
UL94 V-0 rated PVC with an acrylic adhesive.

Supplier's Site
Cable Supports and Fasteners - RPC1336-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1336-ND
Cable Supports and Fasteners RPC1336-ND
"Cable Clip, J-Type Gray Adhesive 0.187"" (4.75mm)"

"Cable Clip, J-Type Gray Adhesive 0.187"" (4.75mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Pa66, Grey; Cable Clamp / Clip Type Essentra Components - 66AJ3926 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pa66, Grey; Cable Clamp / Clip Type Essentra Components
66AJ3926
Cable Clamp, Adhesive, Pa66, Grey; Cable Clamp / Clip Type Essentra Components 66AJ3926
CABLE CLAMP, ADHESIVE, PA66, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PA66, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number KKC-3-RT RPC1336-ND 66AJ3926
Product Name Cable Clamps - Adhesive Mount, C Style Cable Supports and Fasteners Cable Clamp, Adhesive, Pa66, Grey; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details