Essentra Components Cable Clamps - Dual Half U, Snap In DHURC-3-01

Description
Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles Quickly snaps into a .125 in hole in a 1/16 in panel UL recognized under #E71558 Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in UL94 V-2 Nylon 6/6, Natural color
Request a Quote Datasheet
Description
Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles Quickly snaps into a .125 in hole in a 1/16 in panel UL recognized under #E71558 Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in UL94 V-2 Nylon 6/6, Natural color
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Dual Half U, Snap In - DHURC-3-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Dual Half U, Snap In
DHURC-3-01
Cable Clamps - Dual Half U, Snap In DHURC-3-01
Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles Quickly snaps into a .125 in hole in a 1/16 in panel UL recognized under #E71558 Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in UL94 V-2 Nylon 6/6, Natural color

Low profile for use on densely packed boards or other limited space applications
Useful for routing two parallel wire bundles
Quickly snaps into a .125 in hole in a 1/16 in panel
UL recognized under #E71558
Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in
UL94 V-2 Nylon 6/6, Natural color

Supplier's Site
Cable Supports and Fasteners - RPC2255-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2255-ND
Cable Supports and Fasteners RPC2255-ND
"Cable Clip, U-Type Natural Push In 0.187"" (4.75mm)"

"Cable Clip, U-Type Natural Push In 0.187"" (4.75mm)"

Buy Now Datasheet
Cable Clamp-Dual, Push In, Nylon/natural; Cable Clamp / Clip Type Essentra Components - 66AJ3503 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp-Dual, Push In, Nylon/natural; Cable Clamp / Clip Type Essentra Components
66AJ3503
Cable Clamp-Dual, Push In, Nylon/natural; Cable Clamp / Clip Type Essentra Components 66AJ3503
CABLE CLAMP-DUAL, PUSH IN, NYLON/NATURAL; Cable Clamp / Clip Type:Push Mount Dual Half U Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:6.1mm RoHS Compliant: Yes

CABLE CLAMP-DUAL, PUSH IN, NYLON/NATURAL; Cable Clamp / Clip Type:Push Mount Dual Half U Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:6.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number DHURC-3-01 RPC2255-ND 66AJ3503
Product Name Cable Clamps - Dual Half U, Snap In Cable Supports and Fasteners Cable Clamp-Dual, Push In, Nylon/natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8144 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 268011 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28 mm)
Material PVC; Polyvinyl Chloride
View Details