Essentra Components Cable Clamps - Adhesive Mount, Mini, J Style MKKJ-6-RT

Description
Clear color disguises clamp Quickly and easily mounted with adhesive base 5 sizes available for bundle diameters from 1/8 - 3/8 in UL94 V-0 PVC with Acrylic adhesive
Request a Quote Datasheet
Description
Clear color disguises clamp Quickly and easily mounted with adhesive base 5 sizes available for bundle diameters from 1/8 - 3/8 in UL94 V-0 PVC with Acrylic adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, Mini, J Style - MKKJ-6-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, Mini, J Style
MKKJ-6-RT
Cable Clamps - Adhesive Mount, Mini, J Style MKKJ-6-RT
Clear color disguises clamp Quickly and easily mounted with adhesive base 5 sizes available for bundle diameters from 1/8 - 3/8 in UL94 V-0 PVC with Acrylic adhesive

Clear color disguises clamp
Quickly and easily mounted with adhesive base
5 sizes available for bundle diameters from 1/8 - 3/8 in
UL94 V-0 PVC with Acrylic adhesive

Supplier's Site
Cable Supports and Fasteners - RP921-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP921-ND
Cable Supports and Fasteners RP921-ND
"Cable Clip, J-Type Clear Adhesive 0.375"" (9.53mm)"

"Cable Clip, J-Type Clear Adhesive 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamp, Pvc, Clear, 9.5Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4026 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pvc, Clear, 9.5Mm; Cable Clamp / Clip Type Essentra Components
66AJ4026
Cable Clamp, Pvc, Clear, 9.5Mm; Cable Clamp / Clip Type Essentra Components 66AJ4026
CABLE CLAMP, PVC, CLEAR, 9.5MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Transparent; External Length:22.2mm RoHS Compliant: Yes

CABLE CLAMP, PVC, CLEAR, 9.5MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Transparent; External Length:22.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number MKKJ-6-RT RP921-ND 66AJ4026
Product Name Cable Clamps - Adhesive Mount, Mini, J Style Cable Supports and Fasteners Cable Clamp, Pvc, Clear, 9.5Mm; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Nylon Cable Clamp - 7627 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
4 suppliers