Essentra Components Cable Clamps - Half U, Snap In HURC1-4-01

Description
Low profile for use on densely packed boards or other limited space applications Useful for mounting in corners or edges UL recognized under #E71558. 3 different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in Panel thickness options: .062 in or .093 in .125 in Hole Dia UL94 V-2 Nylon 6/6, Natural
Request a Quote Datasheet
Description
Low profile for use on densely packed boards or other limited space applications Useful for mounting in corners or edges UL recognized under #E71558. 3 different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in Panel thickness options: .062 in or .093 in .125 in Hole Dia UL94 V-2 Nylon 6/6, Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Half U, Snap In - HURC1-4-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Half U, Snap In
HURC1-4-01
Cable Clamps - Half U, Snap In HURC1-4-01
Low profile for use on densely packed boards or other limited space applications Useful for mounting in corners or edges UL recognized under #E71558. 3 different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in Panel thickness options: .062 in or .093 in .125 in Hole Dia UL94 V-2 Nylon 6/6, Natural

Low profile for use on densely packed boards or other limited space applications
Useful for mounting in corners or edges
UL recognized under #E71558.
3 different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in
Panel thickness options: .062 in or .093 in
.125 in Hole Dia
UL94 V-2 Nylon 6/6, Natural

Supplier's Site
Cable Supports and Fasteners - RPC4170-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4170-ND
Cable Supports and Fasteners RPC4170-ND
"Cable Clip, U-Type Natural Push In 0.250"" (6.35mm)"

"Cable Clip, U-Type Natural Push In 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3925 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3925
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3925
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.7mm RoHS Compliant: Yes

CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number HURC1-4-01 RPC4170-ND 66AJ3925
Product Name Cable Clamps - Half U, Snap In Cable Supports and Fasteners Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 479576 - RS Components, Ltd.
Specs
Type Push Mount Clip; Wire Saddle; Saddle clip
Diameter 0.626 inch (15.9 mm)
Material Nylon 66
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Alligator, Crocodile, Heavy Duty Clips - 36-5040-ND - DigiKey
Specs
Material Steel
View Details