Essentra Components Cable Clamps - Dual Half U, Screw Mount DHURCS-3-01

Description
Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles .125 in Hole in center for a #4 or M3 screw Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in UL94 V-2 Nylon 6/6, Natural color
Request a Quote Datasheet
Description
Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles .125 in Hole in center for a #4 or M3 screw Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in UL94 V-2 Nylon 6/6, Natural color
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Dual Half U, Screw Mount - DHURCS-3-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Dual Half U, Screw Mount
DHURCS-3-01
Cable Clamps - Dual Half U, Screw Mount DHURCS-3-01
Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles .125 in Hole in center for a #4 or M3 screw Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in UL94 V-2 Nylon 6/6, Natural color

Low profile for use on densely packed boards or other limited space applications
Useful for routing two parallel wire bundles
.125 in Hole in center for a #4 or M3 screw
Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in
UL94 V-2 Nylon 6/6, Natural color

Supplier's Site
Cable Supports and Fasteners - RPC1820-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1820-ND
Cable Supports and Fasteners RPC1820-ND
"Cable Clip, U-Type Natural Fastener 0.188"" (4.78mm)"

"Cable Clip, U-Type Natural Fastener 0.188"" (4.78mm)"

Buy Now Datasheet
Cable Clamp-Dual, Screw, Nylon/natural; Cable Clamp / Clip Type Essentra Components - 66AJ3506 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp-Dual, Screw, Nylon/natural; Cable Clamp / Clip Type Essentra Components
66AJ3506
Cable Clamp-Dual, Screw, Nylon/natural; Cable Clamp / Clip Type Essentra Components 66AJ3506
CABLE CLAMP-DUAL, SCREW, NYLON/NATURAL; Cable Clamp / Clip Type:Screw Mount Dual Half U Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:6.1mm RoHS Compliant: Yes

CABLE CLAMP-DUAL, SCREW, NYLON/NATURAL; Cable Clamp / Clip Type:Screw Mount Dual Half U Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:6.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number DHURCS-3-01 RPC1820-ND 66AJ3506
Product Name Cable Clamps - Dual Half U, Screw Mount Cable Supports and Fasteners Cable Clamp-Dual, Screw, Nylon/natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Half Cable Clamp - 8143 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers