Essentra Components Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and... | |
| Body Plugs act as a closure in panel holes and sheet metal to provide a finished appearance where temperature may be a concern. The TPR (ThermoPlastic Rubber) material has the... | |
| BSP/Gas Threaded Caps protect flared or flareless fittings against dirt, dents and moisture. Fewer thread forms require less rotation and the easy to grip head allows for efficient installation and... | |
| BSP/Gas threaded sealing plugs have a hex head with a solid design to prevent trapping liquid. The double sealing ring on the underside of the flange provides a positive seal... | |
| Masking Flangeless Plugs protect threaded or unthreaded holes without masking any of the surrounding areas. The plugs have a tapered ring and hollow core to fit many diameters as well... | |
| Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and... | |
| Round Inserts & Glides with a Steel Base provide a neat finish and protect smooth surfaces from sharp tube ends. The external ribs allows for built-in flexibility to fit multiple... | |
| Snap Fit Plugs are designed to cover a range of different thread sizes and styles. The plug is tightened with a single turn after being pushed into position, with a... | |
| Square Metal Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. | |
| Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in... | |
| Standard Tapered Caps & Plugs are designed for each part to cap multiple O.D.s or plug multiple I.D.s. The durable material protects against damage, dirt, moisture and corrosion during storage... | |
| Threaded Protection Plugs - BSP/Gas Threads are widely used in the hydraulic, pneumatic and general engineering industries. They come with a knurled head to easily grip the head and they... | |
| Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand... | |
| Threaded Protection Plugs to protect Metric Threads are ideal for use in the hydraulic, pneumatic and general engineering industries. The head design is easy to grip while the durable material... |
| Next >> |