Essentra Components Fiber Clips - 4 Slot, 8 Cables, 3mm, Snap In OFB3P-4-19

Description
The Fiber Management range supports Optical Fiber Brackets which are plug-in for an ease of installation. They are 4 slot but will hold 8 cable of 3mm diameter and have an anti-rotation pin which prevents fiber kinking due to the bracket turning in the mounting hole
Description
The Fiber Management range supports Optical Fiber Brackets which are plug-in for an ease of installation. They are 4 slot but will hold 8 cable of 3mm diameter and have an anti-rotation pin which prevents fiber kinking due to the bracket turning in the mounting hole

Suppliers

Company
Product
Description
Supplier Links
Fiber Clips - 4 Slot, 8 Cables, 3mm, Snap In - OFB3P-4-19 - Essentra Components
Erie, PA, USA
Fiber Clips - 4 Slot, 8 Cables, 3mm, Snap In
OFB3P-4-19
Fiber Clips - 4 Slot, 8 Cables, 3mm, Snap In OFB3P-4-19
The Fiber Management range supports Optical Fiber Brackets which are plug-in for an ease of installation. They are 4 slot but will hold 8 cable of 3mm diameter and have an anti-rotation pin which prevents fiber kinking due to the bracket turning in the mounting hole

The Fiber Management range supports Optical Fiber Brackets which are plug-in for an ease of installation. They are 4 slot but will hold 8 cable of 3mm diameter and have an anti-rotation pin which prevents fiber kinking due to the bracket turning in the mounting hole

Supplier's Site
Cable Clamp, Nylon 6.6, Natural, 23.9Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4254 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 23.9Mm; Cable Clamp / Clip Type Essentra Components
66AJ4254
Cable Clamp, Nylon 6.6, Natural, 23.9Mm; Cable Clamp / Clip Type Essentra Components 66AJ4254
CABLE CLAMP, NYLON 6.6, NATURAL, 23.9MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:23.9mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 23.9MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:23.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number OFB3P-4-19 66AJ4254
Product Name Fiber Clips - 4 Slot, 8 Cables, 3mm, Snap In Cable Clamp, Nylon 6.6, Natural, 23.9Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring Clips - 1753586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers