Essentra Components Wire Saddle - Panel Cutout LEWSE-21-01

Description
Great for applications where you require the wires to be close to the edge of the panel. Simply push the wires through the arms to hold in place.
Request a Quote Datasheet
Description
Great for applications where you require the wires to be close to the edge of the panel. Simply push the wires through the arms to hold in place.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Panel Cutout - LEWSE-21-01 - Essentra Components
Erie, PA, USA
Wire Saddle - Panel Cutout
LEWSE-21-01
Wire Saddle - Panel Cutout LEWSE-21-01
Great for applications where you require the wires to be close to the edge of the panel. Simply push the wires through the arms to hold in place.

Great for applications where you require the wires to be close to the edge of the panel. Simply push the wires through the arms to hold in place.

Supplier's Site
Cable Supports and Fasteners - RPC4290-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4290-ND
Cable Supports and Fasteners RPC4290-ND
"Cable Clip, Wire Saddle Natural Edge Mount, Locking Pin 0.660"" L x 0.580"" H (16.76mm x 14.73mm)"

"Cable Clip, Wire Saddle Natural Edge Mount, Locking Pin 0.660"" L x 0.580"" H (16.76mm x 14.73mm)"

Buy Now Datasheet
Cable Clamp, 28.8Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3956 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 28.8Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3956
Cable Clamp, 28.8Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3956
CABLE CLAMP, 28.8MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:28.8mm; Height:4.6mm RoHS Compliant: Yes

CABLE CLAMP, 28.8MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:28.8mm; Height:4.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number LEWSE-21-01 RPC4290-ND 66AJ3956
Product Name Wire Saddle - Panel Cutout Cable Supports and Fasteners Cable Clamp, 28.8Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers