Essentra Components Cable Supports and Fasteners OFNS13-S9.5M-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead 0.830"" L x 0.750"" H (21.08mm x 19.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead 0.830"" L x 0.750"" H (21.08mm x 19.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4575-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4575-ND
Cable Supports and Fasteners RPC4575-ND
"Cable Clip, Wire Saddle Natural Arrowhead 0.830"" L x 0.750"" H (21.08mm x 19.05mm)"

"Cable Clip, Wire Saddle Natural Arrowhead 0.830"" L x 0.750"" H (21.08mm x 19.05mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4279 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4279
Cable Clamp, Nylon 6.6, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4279
CABLE CLAMP, NYLON 6.6, NATURAL, 26.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:26.8mm; Height:28.2mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 26.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:26.8mm; Height:28.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4575-ND 66AJ4279
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details