Essentra Components Flat Cable Clamp - Adhesive Mount, Top Lock FCC-4-3-RT

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base. These are top locking for added cable stability
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base. These are top locking for added cable stability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Top Lock - FCC-4-3-RT - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Top Lock
FCC-4-3-RT
Flat Cable Clamp - Adhesive Mount, Top Lock FCC-4-3-RT
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base. These are top locking for added cable stability

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base. These are top locking for added cable stability

Supplier's Site
Cable Supports and Fasteners - RPC3943-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3943-ND
Cable Supports and Fasteners RPC3943-ND
"Cable Clamp, Flat Black Adhesive 0.500"" (12.70mm)"

"Cable Clamp, Flat Black Adhesive 0.500"" (12.70mm)"

Buy Now Datasheet
Flat Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components - 66AJ3633 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components
66AJ3633
Flat Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components 66AJ3633
FLAT CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:38.1mm RoHS Compliant: Yes

FLAT CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:38.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCC-4-3-RT RPC3943-ND 66AJ3633
Product Name Flat Cable Clamp - Adhesive Mount, Top Lock Cable Supports and Fasteners Flat Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details