Essentra Components Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| Essentra Components offers 5 different materials of masking disks, available in multiple diameters and thicknesses. Our disks withstand several different temperature ranges and are used for many different applications. | |
| Masking tapes that can withstand temperatures up to +260°C. Ideal for awkward shapes that a cap or plug just can't cover, all of our masking tapes remove cleanly and leave... | |
| Specifications: Material: EPDM Foam Rubber with adhesive backing Temperature Range: -20°F to 150°F Flammability: FMVSS 302 & UL 50 Adhesive is Pressure Sensitive Acrylic Mating surface should be free of... |