"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.040"" H (4.83mm x 1.02mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:7mm; External Width:2mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC1239-ND | 66AJ4122 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 7Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |