Essentra Components Cable Clamp, Nylon 6.6, Natural, 25.2Mm; Cable Clamp / Clip Type Essentra Components OFB-BH-9-19

Description
CABLE CLAMP, NYLON 6.6, NATURAL, 25.2MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.2mm RoHS Compliant: Yes
Description
CABLE CLAMP, NYLON 6.6, NATURAL, 25.2MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Nylon 6.6, Natural, 25.2Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4251 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 25.2Mm; Cable Clamp / Clip Type Essentra Components
66AJ4251
Cable Clamp, Nylon 6.6, Natural, 25.2Mm; Cable Clamp / Clip Type Essentra Components 66AJ4251
CABLE CLAMP, NYLON 6.6, NATURAL, 25.2MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.2mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 25.2MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ4251
Product Name Cable Clamp, Nylon 6.6, Natural, 25.2Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 1440687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details